EN
  • EN
  • DE

TZMC5V6-GSO8

Part No TZMC5V6-GSO8
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 397441-TZMC5V6-GSO8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC5V6-GSO8 CAD Model

Description

The TZMC5V6-GSO8 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, inductive load switching, and other transient voltage events.

Applications:

  • Data Line Protection: Used to protect data lines such as USB, Ethernet, and RS-232 from ESD and surge events.
  • Automotive Electronics: Found in automotive electronic systems for protection against load dump and other voltage transients.
  • Portable Devices: Protects sensitive circuitry in smartphones, tablets, and other portable electronic devices.
  • Industrial Control Systems: Used in industrial control systems to protect against voltage surges and transients.
  • Power Supply Protection: Provides overvoltage protection for power supplies and DC-DC converters.

Features:

  • Surface Mount Package: Comes in a compact SMB (DO-214AA) package for easy and efficient board mounting.
  • Glass Passivated Junction: Ensures high reliability and stable performance under various operating conditions.
  • Low Clamping Voltage: Provides effective transient voltage suppression with a low clamping voltage, minimizing stress on protected components.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Uni-directional Configuration: Designed for protection in DC circuits.
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits:

  • Improved System Reliability: Prevents damage to sensitive components, enhancing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Minimizes equipment failure due to voltage transients, leading to less downtime and lower maintenance costs.
  • Cost-Effective Solution: Offers a cost-effective means of protecting electronic circuits from voltage surges.
  • Simplified Circuit Design: Easy to integrate into circuit designs due to its compact size and standardized package.
  • Enhanced Product Safety: Improves product safety by protecting against potentially damaging voltage transients.

Additional Details:

The TZMC5V6-GSO8 has a reverse standoff voltage of 5.6V. For detailed specifications, including surge current ratings, clamping voltage characteristics, and operating temperature range, refer to the official datasheet. Proper mounting techniques are crucial for optimal performance and reliability. Ensure that the TVS diode's specifications are suitable for the specific application's voltage and current requirements.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess