EN
  • EN
  • DE

U4490B

Part No U4490B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101823-U4490B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4490B CAD Model

Description

The Vishay U4490B is an integrated circuit primarily designed for use in remote control receiver applications. It is engineered to decode infrared (IR) signals transmitted by remote controls, converting these signals into usable digital commands for microcontrollers and other control systems. Commonly employed in consumer electronics and home automation, the U4490B offers a reliable solution for implementing remote control functionality.

Applications:

  • Television (TV) Sets: Enabling remote control functionality for channel selection, volume adjustment, and menu navigation.
  • Set-Top Boxes (STBs): Decoding IR signals for controlling STB functions, such as program selection and on-screen display manipulation.
  • Audio Equipment: Facilitating remote control of audio equipment like amplifiers and receivers for volume, source selection, and playback management.
  • DVD and Blu-ray Players: Managing playback controls, menu navigation, and setting adjustments via remote control.
  • Home Automation Systems: Integrating IR remote control capabilities for controlling lighting, HVAC systems, and other smart home devices.

Features:

  • Infrared (IR) Remote Control Decoding: Compatible with standard IR remote control protocols, including RC5, RC6, and NEC.
  • Automatic Gain Control (AGC): Dynamically adjusts gain to maintain optimal signal strength, ensuring reliable performance across varying conditions.
  • High Noise Immunity: Designed to minimize the impact of noise and interference, ensuring robust signal decoding.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in remote control devices.
  • Carrier Frequency Filtering: Employs filtering to isolate and process the desired carrier frequency, enhancing signal clarity.
  • Schmitt Trigger Output: Provides a clean, digital output signal suitable for direct interfacing with microcontrollers.
  • Compact Package: Available in a small package, facilitating easy integration into space-constrained applications.

Benefits:

  • Enhanced Remote Control Reliability: Provides robust and dependable decoding of IR signals, ensuring consistent performance.
  • Improved Signal Quality: Incorporates AGC and noise immunity features to maintain signal integrity in noisy environments.
  • Extended Battery Life: Low power consumption optimizes battery usage, prolonging the operational life of remote control units.
  • Simplified System Integration: Offers straightforward interfacing options with microcontrollers and other control circuits.
  • Cost-Effective Solution: Provides a cost-efficient solution for implementing reliable remote control receiver functionality.

Additional Details:

The Vishay U4490B typically operates from a single power supply voltage (e.g., 5V or 3.3V). It is equipped with input filters and sophisticated signal processing circuitry to enhance the reliability of received IR signals. The output signal is designed for direct connection to a microcontroller’s input pin for further processing. The specific IR protocols supported by the U4490B are detailed in the device datasheet. It adheres to industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The datasheet provides comprehensive information on pin configurations, electrical characteristics, and application circuits to assist designers in incorporating the U4490B into their designs. Packaging options usually include both through-hole and surface-mount variants.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess