EN
  • EN
  • DE

U4744B

Part No U4744B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101827-U4744B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4744B CAD Model

Description

The Vishay U4744B is an integrated circuit designed for remote control receiver applications. Specifically, it decodes infrared (IR) signals from remote controls, converting them into digital data usable by microcontrollers and other control systems. This IC is frequently used in consumer electronics, home automation, and industrial control systems to provide remote control capabilities.

Applications:

  • Television (TV) Sets: Enables remote control functionalities like channel selection, volume control, and menu navigation.
  • Set-Top Boxes (STBs): Receives and decodes IR signals to control program selection, on-screen displays, and other STB functions.
  • Audio Equipment: Facilitates remote control of audio devices such as amplifiers and receivers, including volume adjustment, source selection, and playback control.
  • DVD and Blu-ray Players: Manages playback, menu navigation, and settings adjustments via remote control.
  • Home Automation Systems: Integrates IR remote control capabilities for controlling lights, HVAC systems, and other smart home devices.

Features:

  • Infrared (IR) Remote Control Decoding: Decodes various standard IR remote control protocols, such as RC5, RC6, and NEC.
  • Automatic Gain Control (AGC): Optimizes signal strength automatically, ensuring reliable performance in diverse environments.
  • High Noise Immunity: Designed to minimize the impact of noise and interference, improving signal clarity.
  • Low Power Consumption: Optimized for low-power operation, extending the battery life of remote control devices.
  • Carrier Frequency Filtering: Filters out unwanted carrier frequencies to enhance signal quality.
  • Schmitt Trigger Output: Provides a clean, digital output signal for easy interfacing with microcontrollers.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Reliable Remote Control Functionality: Provides stable and reliable decoding of IR signals.
  • Improved Signal Quality: AGC and noise immunity features enhance signal quality in noisy environments.
  • Extended Battery Life: Low power consumption increases the battery life of remote controls.
  • Simplified System Design: Easy integration with microcontrollers and other control circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for remote control applications.

Additional Details:

The Vishay U4744B typically operates from a single power supply voltage (e.g., 5V or 3.3V). It incorporates input filters and signal processing circuitry to ensure reliable signal reception. The output signal can be directly connected to a microcontroller’s input pin. The specific IR protocols supported are typically detailed in the device datasheet. It is designed to meet relevant industry standards for EMC and ESD protection. The device datasheet provides comprehensive details on pin configurations, electrical characteristics, and application circuits to facilitate integration. The IC is generally available in both through-hole and surface-mount package options.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess