EN
  • EN
  • DE

U5197NL

Part No U5197NL
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Description Monolithic N-Channel JFET Duals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 384839-U5197NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U5197NL CAD Model

Description

The Vishay U5197NL is a high-current Schottky Barrier Rectifier designed for high-frequency switching power supplies and other applications requiring efficient rectification and low forward voltage drop. It is particularly well-suited for applications where minimizing power loss and maximizing efficiency are critical.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes
  • Polarity protection
  • High-frequency inverters
  • LED lighting

Features:

  • Low forward voltage drop (Vf)
  • High surge current capability
  • High switching speed
  • Low power loss / high efficiency
  • Guard ring for overvoltage protection
  • Operating temperature range: Typically -40°C to +150°C
  • RoHS compliant
  • Package: Through-hole (likely TO-220AC or similar)

Benefits:

  • Improved efficiency: Low forward voltage drop minimizes power dissipation and improves overall efficiency.
  • Reduced heat generation: Lower power loss translates to less heat, simplifying thermal management.
  • Increased reliability: High surge current capability provides robust performance under transient conditions.
  • Faster switching speeds: Enables higher operating frequencies in power supply designs.
  • Overvoltage protection: Guard ring provides added protection against voltage spikes.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

The U5197NL is a reliable and efficient Schottky rectifier suitable for demanding power supply applications. Its low forward voltage drop and high surge current capability make it a preferred choice for designers seeking to maximize efficiency and reliability. For detailed electrical characteristics, thermal specifications, and package dimensions, refer to the Vishay U5197NL datasheet.

You May Also Be Interested in

Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess