EN
  • EN
  • DE

UG3003-A

Part No UG3003-A
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 387390-UG3003-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UG3003-A CAD Model

Description

The UG3003-A is a high-efficiency, fast recovery rectifier diode manufactured by Vishay. This device is designed for use in applications requiring rectification with minimal power loss and fast switching speeds. Its robust construction and optimized characteristics make it suitable for a variety of power conversion and management circuits.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Power inverters
  • Reverse polarity protection

Features

  • High Surge Current Capability: Provides reliable operation under transient conditions.
  • Fast Recovery Time: Minimizes switching losses, increasing efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall performance.
  • High Reliability: Ensures stable operation over a wide range of operating conditions.
  • RoHS Compliant: Environmentally friendly, meeting current regulatory standards.

Benefits

  • Improved Efficiency: Fast recovery and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Enhanced Reliability: High surge current capability and robust design ensure long-term reliability.
  • Reduced Power Loss: Minimizes heat generation, allowing for smaller heat sinks and more compact designs.
  • Simplified Design: Easy to integrate into various circuit topologies.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details

The UG3003-A features a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 3A. Its fast recovery time (trr) is typically around 35 ns, contributing to its efficiency in high-frequency applications. The operating temperature range is typically -65°C to +150°C. This diode is commonly available in a DO-201AD package. This rectifier is ideal for improving the performance and reliability of power electronic circuits, offering a balance of speed, efficiency, and robustness.

You May Also Be Interested in

Vishay
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Atmel
Need more? Email Us
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess