EN
  • EN
  • DE

US3034CSTR

Part No US3034CSTR
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396323-US3034CSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US3034CSTR CAD Model

Description

The US3034CSTR is a silicon PIN diode from Vishay. Like other PIN diodes, it functions as a variable resistor at RF and microwave frequencies, controlled by the forward current.

Applications:

  • RF Attenuators: Used to control signal levels in RF circuits by varying the diode's resistance.
  • RF Switches: Functions as a switch in RF circuits, providing isolation or signal routing.
  • Phase Shifters: Implemented in phase shifter networks to adjust signal phase.
  • Limiters: Protects sensitive circuits from excessive power levels by limiting the signal amplitude.

Features:

  • Low Capacitance: Minimizes the impact on circuit impedance at high frequencies.
  • Fast Switching Speed: Enables quick changes in attenuation or switching states.
  • Low Forward Resistance: Reduces insertion loss in RF circuits.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits:

  • Precise RF Control: Offers accurate adjustment of signal amplitude and phase.
  • Efficient Signal Management: Enables dynamic control of signal routing and isolation.
  • Compact Integration: The small package size suits densely populated circuit boards.
  • High Reliability: Vishay's manufacturing ensures consistent performance.

Additional Details:

The US3034CSTR is typically specified with parameters such as forward voltage, reverse voltage, junction capacitance, series resistance, and switching time. These parameters are critical for designing RF circuits. The diode's electrical characteristics are dependent on the applied forward current, which controls the resistance. The silicon construction provides stability and reliable operation over a range of temperatures. The surface mount package facilitates efficient heat dissipation and allows for automated assembly processes. The US3034CSTR serves as a fundamental component in various communication systems, radar equipment, and instrumentation where precise signal control is essential. The CSTR indicates a specific packaging or tape and reel option for automated assembly.

You May Also Be Interested in

Atmel
Need more? Email Us
KEC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $0.9794
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,505 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess