EN
  • EN
  • DE

UT2110

Part No UT2110
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396638-UT2110
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT2110 CAD Model

Description

The UT2110 is a Hall Effect Latch from Vishay. Hall effect latches are integrated circuits that respond to magnetic fields. They are commonly used in various sensing and switching applications. The UT2110 is designed to provide a stable and reliable output signal when a magnetic field of sufficient strength is applied.

Applications:

  • Brushless DC (BLDC) Motor Control: Used for detecting the rotor position in BLDC motors.
  • Position Sensing: Employed in applications where the presence or absence of an object needs to be detected.
  • Speed Sensing: Utilized for measuring the rotational speed of shafts and gears.
  • Flow Meters: Integrated into flow meters to detect the rotation of an impeller.
  • Proximity Detection: Used in proximity switches to detect the presence of a nearby object without physical contact.

Features:

  • Hall Effect Technology: Operates based on the Hall effect principle, providing a non-contact sensing method.
  • Latch Functionality: Once triggered by a magnetic field, the output remains latched until the magnetic field is removed or reversed.
  • Digital Output: Provides a clear digital output signal (high or low) for easy integration with digital circuits.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, offering flexibility in various applications.
  • Temperature Stability: Designed to maintain stable performance over a wide temperature range.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Reliable Sensing: Provides consistent and accurate sensing performance.
  • Non-Contact Operation: Eliminates wear and tear, resulting in longer lifespan and reduced maintenance.
  • Immunity to Environmental Factors: Less susceptible to dust, dirt, and other contaminants compared to mechanical switches.
  • Easy Integration: Simple to integrate with digital circuits due to its digital output.
  • Cost-Effective: Offers a competitive solution for various sensing applications.

Additional Details:

The UT2110 typically requires a pull-up resistor on its output to provide a well-defined high-level voltage. The specific value of the pull-up resistor depends on the supply voltage and the load requirements of the receiving circuit. The datasheet specifies key parameters such as the operating voltage range (e.g., 3V to 24V), the magnetic operate point (BOP), the magnetic release point (BRP), and the operating temperature range (e.g., -40°C to +150°C). The hysteresis (the difference between BOP and BRP) ensures stable switching behavior and prevents unwanted oscillations.

The device is generally available in packages like TO-92 or SOT-23. The selection of the appropriate package depends on the mechanical and thermal requirements of the application. Vishay provides detailed datasheets for the UT2110, including information on pin configurations, electrical characteristics, and application examples. Designers should consult the datasheet for specific design considerations and performance characteristics to ensure proper operation in their application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
KEC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess