The V20100C-E3/45 is a high-current density Schottky barrier rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse battery protection. The device features a low forward voltage drop, high surge current capability, and high reliability.
Applications:
- Switching power supplies
- Freewheeling diodes
- OR-ing diodes
- Reverse battery protection
- DC-DC converters
Features:
- High current density
- Low forward voltage drop
- High surge current capability
- High reliability
- AEC-Q101 qualified
- RoHS compliant
Benefits:
- Improves efficiency of power supplies due to low forward voltage drop.
- Provides robust protection against voltage spikes with high surge current capability.
- Ensures reliable operation in demanding automotive and industrial environments.
- Meets automotive industry standards for reliability.
- Complies with environmental regulations.
Additional Details:
The V20100C-E3/45 is a dual common cathode configuration rectifier. The "C" in the part number indicates this common cathode configuration. The E3 suffix indicates lead (Pb)-free and RoHS compliant. This device is available in a TO-220AB package. Proper heatsinking is recommended for optimal performance.
Key specifications include:
- Voltage Rating: 100V
- Forward Current: 20A (10A per diode)
- Surge Current: 150A
- Forward Voltage Drop: Typically around 0.8V at rated current (refer to datasheet)
- Operating Temperature: -55°C to +175°C
The V20100C-E3/45 is a robust and efficient Schottky rectifier suitable for a variety of power supply and protection applications.