EN
  • EN
  • DE

VCNL3030X01-GS08

Part No VCNL3030X01-GS08
Manufacturer Vishay
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description INTEGRATED PROX WITH IR LED, I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type IR
Wavelength 720nm
Proximity Detection Yes
Output Type I²C
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFQFN Exposed Pad, Module
Supplier Device Package 8-QFN (4x2.36)
Base Product Number VCNL3030
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1375917-VCNL3030X01-GS08
Ultra Librarian 3D Model Ultra Librarian VCNL3030X01-GS08 CAD Model

Description

The VCNL3030X01-GS08 is an ambient light, IR, and UV sensor designed for automotive applications manufactured by Vishay Semiconductor Opto Division.

  • Operating Temperature: -40°C to 105°C
  • Package: 8-WFQFN Exposed Pad Module
  • Mounting: Surface Mount
  • Voltage Supply: 2.5V to 3.6V
  • Output Type: I²C
  • Wavelength: 720nm
  • Features: Proximity Detection

You May Also Be Interested in

Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $8.7314
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Broadcom Limited
SOLID STATE OPTICAL MOUSE SENSOR
Need more? Email Us
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $12.2638
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.0522

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3012 $52.0480
95+ $1.0676 $101.4220
150+ $1.0343 $155.1450
200+ $1.0009 $200.1800
260+ $0.9675 $251.5500
350+ $0.8675 $303.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess