EN
  • EN
  • DE

VDRS10P420BSE

Part No VDRS10P420BSE
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 680V 2.5KA DISC 12.50MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Bulk
Status Active
Varistor Voltage (Min) 612V
Varistor Voltage (Typ) 680V
Varistor Voltage (Max) 748V
Current - Surge 2.5kA
Energy 73J
Number of Circuits 1
Maximum AC Volts 420VAC
Maximum DC Volts 560VDC
Capacitance @ Frequency 165pF @ 1kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 12.50mm
Win Source Part Number 057277-VDRS10P420BSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDRS10P420BSE CAD Model

Description

The VDRS10P420BSE is a varistor from Vishay.

  • GPTDescription: It has a capacitance of 165pF @ 1kHz and a varistor voltage range of 612V to 748V.
  • GPTDescription: The maximum AC volts are 420VAC, and the maximum DC volts are 560VDC.
  • GPTDescription: The energy rating is 73J, and the current-surge rating is 2.5kA.
  • GPTDescription: The package is bulk, and it is through-hole mountable.
  • GPTDescription: The dimensions of the varistor are disc 12.50mm.
  • GPTDescription: The operating temperature range is -40°C to 85°C (TA).
  • GPTDescription: The VDRS10P420BSE is a medium-popularity part with a balance of supply and demand status.

You May Also Be Interested in

Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.1016

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess