EN
  • EN
  • DE

MAX16990AUBB/V+T

Part No MAX16990AUBB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 5V to 36V 6000mA 10-Pin uMAX EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Clock Sync Yes
Evaluation Kit Yes
Max Duty Cycle 93 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Output Phases 1
Number of Outputs 1
Number of Pins 10
Operating Supply Voltage 42 V
Output Configuration Positive
Output Current 6 A
Output Voltage 36 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier No
Topology Boost, SEPIC
Win Source Part Number 1075030-MAX16990AUBB/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16990AUBB/V+T CAD Model

Description

Maxim Integrated MAX16990AUBB/V+T Automotive Step-Down Converter

The MAX16990AUBB/V+T from Maxim Integrated is a high-efficiency, compact, automotive-grade step-down converter designed for the demanding requirements of automotive applications. This advanced power IC is well-suited for environments that require a reliable and stable voltage supply, making it an ideal choice for powering automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks.

Featuring a wide input voltage range of 3.5V to 36V, the MAX16990AUBB/V+T is capable of withstanding the challenging conditions found in automotive electrical systems, including cold-crank and load-dump scenarios. Its ability to operate over a broad temperature range of -40°C to +125°C ensures performance under extreme temperatures, a critical factor for automotive applications.

The device offers a fixed 5V output voltage, providing a stable and precise supply for sensitive automotive electronics. With its high switching frequency of up to 2.2MHz, the MAX16990AUBB/V+T allows for the use of smaller, space-saving external components, which is particularly beneficial in space-constrained automotive environments.

One of the key features of the MAX16990AUBB/V+T is its high efficiency, which helps to reduce power loss and heat generation, thereby enhancing the reliability and longevity of the system. Additionally, the converter includes built-in protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, further ensuring the safety and durability of the application it powers.

The compact μMAX-10 package of the MAX16990AUBB/V+T makes it an excellent choice for designers who need a power solution that combines minimal footprint with robust performance. Whether it's for powering a car's navigation system, entertainment unit, or any other electronic module requiring a dependable power source, the MAX16990AUBB/V+T is engineered to meet the stringent specifications of the automotive industry.

Overall, Maxim Integrated's MAX16990AUBB/V+T step-down converter is a testament to the company's commitment to providing advanced, high-quality power solutions for the automotive sector, ensuring that electronic systems function optimally in the most challenging conditions.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5965 $51.9300
47+ $2.1305 $100.1335
73+ $2.0639 $150.6647
101+ $1.9973 $201.7273
130+ $1.9308 $251.0040
174+ $1.7310 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,135 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess