EN
  • EN
  • DE

VEMD1060X01

Part No VEMD1060X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 350 TO 1070 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Wavelength 820nm
Color - Enhanced -
Spectral Range 350nm ~ 1070nm
Diode Type PIN
Responsivity @ nm -
Response Time 60ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 5nA
Active Area 0.23mm²
Viewing Angle 140°
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Base Product Number VEMD1060
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1372036-VEMD1060X01
Ultra Librarian 3D Model Ultra Librarian VEMD1060X01 CAD Model

Description

The VEMD1060X01 is a photodiode from Vishay Semiconductor Opto Division.

  • Spectral Range: 350nm to 1070nm
  • Voltage Rating: 20V
  • Series: Automotive, AEC-Q101
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Diode Type: PIN
  • Viewing Angle: 140°
  • Response Time: 60ns
  • Dark Current: 5nA
  • Active Area: 0.23mm²
  • Operating Temperature: -40°C to 110°C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7705
TT Electronics
SENSOR PHOTODIODE 890NM / PIN Sili con Photodiode
Lowest to $1.0871
TT Electronics
SENSOR PHOTODIODE 890NM TO18 / Pin Silicon Photodiode
Lowest to $1.1900
NJR Corporation/NJRC
Need more? Email Us
Vishay
Silicon PIN Photodiode
Lowest to $0.2524
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Lite-On Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.2691
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7124 $53.4300
175+ $0.5845 $102.2875
265+ $0.5663 $150.0695
365+ $0.5480 $200.0200
475+ $0.5297 $251.6075
635+ $0.4750 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess