EN
  • EN
  • DE

TEFD4300F

Part No TEFD4300F
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description Silicon PIN Photodiode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Wavelength 950nm
Spectral Range 750nm ~ 1050nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Maximum) 10V
Current - Dark (Typ) 150pA
Viewing Angle 40°
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package Radial
Win Source Part Number 1266713-TEFD4300F
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEFD4300F CAD Model

Description

The TEFD4300F is a PIN diode manufactured by Vishay Semiconductor Opto Division.

  • Applications: Sensors and Transducers
  • Package: Radial
  • Operating Temperature: -40°C to 100°C
  • Response Time: 100ns
  • Viewing Angle: 40°
  • Wavelength: 950nm
  • Spectral Range: 750nm to 1050nm
  • Current-Dark (typ): 150pA
  • Voltage-DC Reverse (Vr) (maximum): 10V
  • Supply and Demand Status: Limited

You May Also Be Interested in

Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3880
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Need more? Email Us
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2657 $50.4830
460+ $0.2180 $100.2800
715+ $0.2112 $151.0080
980+ $0.2044 $200.3120
1,270+ $0.1976 $250.9520
1,695+ $0.1771 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess