EN
  • EN
  • DE

VI20M120C

Part No VI20M120C
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Low forward voltage drop, low power losses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279251-VI20M120C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VI20M120C CAD Model

Description

The VI20M120C is a Schottky Barrier Rectifier from Vishay, designed for high-frequency switching power supplies and other applications requiring efficient rectification and low forward voltage drop. This dual rectifier configuration in a single package offers a compact and cost-effective solution for various power management applications.

Applications:

  • High-Frequency Switching Power Supplies: Efficient rectification in secondary-side circuits.
  • DC-DC Converters: Used in various DC-DC topologies, such as buck, boost, and flyback converters.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • LED Lighting: Rectification in LED driver circuits.

Features:

  • Low Forward Voltage Drop (VF): Minimizes conduction losses, improving overall efficiency.
  • High Surge Current Capability: Provides robust performance under transient conditions.
  • Fast Switching Speed: Reduces switching losses, enabling high-frequency operation.
  • Dual Common Cathode Configuration: Simplifies circuit design and reduces component count.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop and fast switching contribute to higher efficiency in power conversion circuits.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Compact Design: Dual rectifier in a single package saves board space.
  • Improved System Reliability: Robust design and high surge current capability enhance system reliability.
  • Cost-Effective Solution: Provides a high-performance rectification solution at a competitive price.

Additional Details:

The VI20M120C is available in a TO-220AB package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 120V and an average forward current (IF(AV)) of 20A (10A per diode). The forward voltage (VF) is typically 0.85V at 10A. The operating temperature range is typically from -65°C to +150°C. This device is designed for through-hole mounting on a PCB. It is essential to adhere to the manufacturer's specifications regarding maximum current, voltage, and operating temperature to ensure reliable and safe operation. The device conforms to industry standards for electrical safety and performance.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess