EN
  • EN
  • DE

VJ0603A8R2BXACW1BC

Part No VJ0603A8R2BXACW1BC
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 8.2PF 50V C0G/NP0 0603  /  8.2 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Vishay Vitramon
Series VJ
Package Tape & Reel
Capacitance 8.2 pF
Tolerance ±0.1pF
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.034" (0.87mm)
Base Product Number VJ0603
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 720-VJ0603A8R2BXACW1BCDKR,720-VJ0603A8R2BXACW1BCTR,VJ0603A8R2BXACW1BC-ND,720-VJ0603A8R2BXACW1BCCT
Standard Package 4,000
Win Source Part Number 1022430-VJ0603A8R2BXACW1BC
Ultra Librarian 3D Model Ultra Librarian VJ0603A8R2BXACW1BC CAD Model

Description

The VJ0603A8R2BXACW1BC is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Vishay. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is part of Vishay's VJ series, known for their reliability and performance.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits, reducing noise and voltage fluctuations.
  • Bypassing: Employed to bypass high-frequency signals to ground, preventing interference.
  • Filtering: Integrated into filters to block or pass specific frequency components.
  • Timing Circuits: Used in timing circuits and oscillators to control timing intervals.
  • Energy Storage: Utilized for energy storage in low-power applications.

Features

  • Capacitance: 8.2 pF (picofarads).
  • Voltage Rating: Typically 50V, but can vary based on specific series.
  • Case Size: 0603 (0.06 inch x 0.03 inch).
  • Temperature Coefficient: X8R (stable over a wide temperature range, -55°C to +150°C).
  • Termination: Standard Nickel Barrier with Tin Plating.

Benefits

  • High Reliability: Ensures stable performance over a long lifespan.
  • Small Size: Enables compact circuit designs and high component density.
  • Stable Capacitance: Maintains capacitance value over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • RoHS Compliant: Meets environmental standards and regulations.

Additional Details

The "VJ" series indicates that this is a standard MLCC suitable for general-purpose applications. The 0603 case size is a common footprint for surface mount components. The X8R temperature coefficient indicates that the capacitance will remain relatively stable over a temperature range from -55°C to +150°C, with a maximum capacitance change of ±15%. The nickel barrier termination provides excellent solderability and resistance to leaching. The capacitor is typically used in high-frequency circuits due to its low ESR and ESL (Equivalent Series Inductance).

When using this capacitor, it's important to consider the operating voltage, temperature, and frequency to ensure reliable performance. Proper soldering techniques are also essential to prevent damage to the component. It is also recommended to consult the datasheet for the VJ series on Vishay's website for detailed specifications and application guidelines.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess