EN
  • EN
  • DE

VJ0603Y473JXJAT

Part No VJ0603Y473JXJAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Description Cap Ceramic Multilayer 0603 0.0047uF 16VDC 5% Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 nF
Mounting SMD (SMT)
Case / Package 0603
Dielectric X7R
Voltage Rating (DC) 16 V
Win Source Part Number 1103891-VJ0603Y473JXJAT
Categories Ceramic Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VJ0603Y473JXJAT CAD Model

Description

The VJ0603Y473JXJAT is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. Vishay is a leading global manufacturer of electronic components, and this MLCC is designed for surface mount applications. Based on the part number, it's likely a high-capacitance capacitor used for decoupling, bypass, and filtering in various electronic circuits.

Applications

  • Decoupling: Provides local decoupling for integrated circuits (ICs) to reduce noise and voltage fluctuations.
  • Bypass: Bypasses unwanted AC signals to ground, improving signal integrity.
  • Filtering: Filters out noise and unwanted frequencies in electronic circuits.
  • Timing Circuits: Used in timing circuits for accurate timing control.
  • Voltage Smoothing: Smooths out voltage ripples in power supplies and other circuits.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices.

Features

  • High Capacitance: Provides a relatively high capacitance value in a small package size.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Small Size: Compact size for high-density circuit designs.
  • High Voltage Rating: Suitable for applications with high voltage requirements.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit performance.
  • X7R Dielectric: Offers stable capacitance over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Improved Circuit Performance: Provides effective decoupling, bypass, and filtering for optimal circuit performance.
  • Stable Operation: X7R dielectric ensures stable capacitance over temperature variations.
  • Reduced Noise: Minimizes noise and voltage fluctuations in electronic circuits.
  • Easy Assembly: SMD design allows for efficient automated assembly.
  • Compact Design: Small size allows for high-density circuit designs.
  • Reliable Performance: High-quality materials and construction ensure reliable operation.

Additional Details

The VJ0603Y473JXJAT has a capacitance value of 47nF (47 x 10^3 pF), and the 'J' indicates a tolerance of ±5%. The 'XJA' likely refers to a specific voltage rating and termination material. The 0603 indicates the case size of the capacitor, which is a standard size for surface mount components. It's important to consult the Vishay datasheet for detailed specifications, including voltage rating, temperature characteristics, and ESR. Proper soldering techniques and handling procedures should be followed to prevent damage to the capacitor during assembly. The capacitor should be stored in a controlled environment to prevent moisture absorption, which can affect its performance.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess