EN
  • EN
  • DE

VJ0805Y104KXAMT

Part No VJ0805Y104KXAMT
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 50V X7R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Vitramon
Packaging Reel
Capacitance 0.1μF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Style SMT, MLCC
Manufacturer Package 0805
Parts Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Maximum) 0.057" (1.45mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758235-VJ0805Y104KXAMT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0805Y104KXAMT CAD Model

Description

The VJ0805Y104KXAMT is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance. Its small size and surface-mount design make it suitable for high-density circuit boards where space is limited.

Applications

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Timing circuits
  • Voltage smoothing
  • General-purpose applications in electronic devices

Features

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small package.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • High Capacitance Value: Offers a capacitance of 100nF (0.1µF).
  • Voltage Rating: Rated for operation at 50V.
  • X5R Dielectric: Offers stable capacitance over a wide temperature range.
  • Small Size: 0805 package (2.0mm x 1.25mm) allows for compact designs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Stable Performance: X5R dielectric provides stable capacitance over temperature and voltage variations.
  • Space Saving: Small 0805 package enables high-density circuit designs.
  • Reliable Operation: Robust construction ensures reliable performance in various operating conditions.
  • Easy Assembly: Surface mount design simplifies automated assembly processes.
  • Wide Application Range: Suitable for a broad range of electronic circuits and applications.
  • Improved Noise Immunity: Effective decoupling and filtering capabilities enhance noise immunity in sensitive circuits.

Additional Details

The VJ0805Y104KXAMT has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +85°C. This MLCC is commonly used in consumer electronics, industrial equipment, and automotive applications where stable and reliable performance is required. The X5R dielectric ensures that the capacitance changes by no more than ±15% over the specified temperature range.

You May Also Be Interested in

Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
6,370+ $0.0182 $115.9340
9,870+ $0.0176 $173.7120
13,610+ $0.0170 $231.3700
17,485+ $0.0166 $290.2510
23,440+ $0.0148 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess