EN
  • EN
  • DE

VJ1210U105MXXAT

Part No VJ1210U105MXXAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 408016-VJ1210U105MXXAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ1210U105MXXAT CAD Model

Description

The VJ1210U105MXXAT is a multi-layer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for surface mount applications, offering a compact size with stable performance. This capacitor is part of the VJ series and designed to provide high capacitance values in a small form factor.

Applications

  • Bypass and decoupling in digital and analog circuits
  • Filtering in power supplies
  • Energy storage in portable devices
  • Smoothing circuits
  • General purpose applications requiring high capacitance

Features

  • Surface Mount Device (SMD)
  • Case Size: 1210 (3.2mm x 2.5mm)
  • Capacitance: 1.0 µF
  • Voltage Rating: 25V
  • Dielectric: X5R
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +85°C
  • High capacitance value for its size
  • RoHS compliant

Benefits

  • High capacitance in a compact size allows for dense circuit designs.
  • Effective bypass and decoupling due to high capacitance.
  • Suitable for portable devices and applications with limited space.
  • Reduces noise and voltage ripple in power supplies.

Additional Details

The X5R dielectric provides a good balance of capacitance stability and volumetric efficiency. While not as stable as C0G/NP0, it offers a higher capacitance value for a given size and voltage rating. The 1210 case size is a standard SMD package, facilitating ease of assembly. The VJ1210U105MXXAT capacitor is commonly used in applications such as smartphones, tablets, and other portable devices where a high capacitance value is needed in a small form factor.

The capacitor's construction consists of multiple layers of ceramic material and metal electrodes, resulting in a high capacitance to volume ratio. The reflow soldering profile aligns with industry standards, ensuring ease of integration into standard assembly processes.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess