EN
  • EN
  • DE

VJ1210Y223KXEAT54

Part No VJ1210Y223KXEAT54
Manufacturer Vishay
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 22 nF
Case / Package 1210
Dielectric X7R
Voltage Rating (DC) 500 V
Win Source Part Number 1216462-VJ1210Y223KXEAT54
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ1210Y223KXEAT54 CAD Model

Description

The VJ1210Y223KXEAT54 is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for general-purpose applications in electronic circuits. This capacitor offers a high capacitance value in a compact surface-mount package.

Applications:

  • Bypass Capacitors: Used to suppress noise and provide a stable voltage supply in various electronic circuits.
  • Decoupling Capacitors: Decoupling power supply lines to reduce noise and improve circuit performance.
  • Filtering Circuits: Filtering unwanted signals in signal processing and communication circuits.
  • Timing Circuits: Used in timing circuits for oscillators and pulse generators.
  • Energy Storage: Used for storing energy in low-power applications.

Features:

  • High Capacitance Value: Offers a high capacitance value for its size.
  • Surface Mount Design: Designed for easy surface mount assembly.
  • X7R Dielectric: Provides stable capacitance over temperature and voltage.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit performance.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise: Suppresses noise and improves signal integrity.
  • Smaller Footprint: Compact size allows for high-density circuit designs.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details:

The VJ1210Y223KXEAT54 has a capacitance of 0.022µF (22nF) with a tolerance of ±10%. It has a voltage rating of 50V. The X7R dielectric provides a stable capacitance over a temperature range of -55°C to +125°C. The 1210 package size refers to its dimensions in inches (0.12 inch x 0.10 inch). It is commonly used in high-volume consumer electronics, industrial, and automotive applications.

You May Also Be Interested in

Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess