EN
  • EN
  • DE

VLHW5100

Part No VLHW5100
Manufacturer Vishay
Catalog LED Indication - Discrete
Description Ultrabright White LED, Ø 5 mm Untinted Non-Diffused Package | LED WHITE CLEAR 5MM T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Color White
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 8400mcd
Lens Style Round with Domed Top
Lens Size 5.90mm Dia
Voltage - Forward (Vf) 3.2V
Current - Test 20mA
Viewing Angle 20°
Mounting Style Through Hole
Manufacturer Package Radial
Supplier Device Package 5mm
Height (Maximum) 13.00mm
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279382-VLHW5100
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLHW5100 CAD Model

Description

The VLHW5100 is a high-power, wirewound resistor manufactured by Vishay. It is designed for applications requiring high power dissipation, excellent stability, and reliable performance in demanding environments. This resistor is commonly used in power supplies, motor drives, braking resistors, and other industrial applications.

Applications:

  • Power supplies
  • Motor drives
  • Braking resistors for electric vehicles and industrial equipment
  • Load resistors for testing and calibration
  • Snubber resistors for power semiconductors

Features:

  • High power rating: Up to 100W power dissipation.
  • Wirewound construction: Provides excellent stability and pulse handling capability.
  • Aluminum housing: Offers effective heat dissipation.
  • Low temperature coefficient: Ensures stable resistance over a wide temperature range.
  • High insulation voltage: Provides electrical isolation.

Benefits:

  • Reliable performance: Robust construction ensures long-term reliability in demanding applications.
  • Efficient heat dissipation: Aluminum housing enables effective heat transfer, preventing overheating.
  • Stable resistance: Low temperature coefficient minimizes resistance drift over temperature.
  • Safe operation: High insulation voltage provides electrical isolation for enhanced safety.
  • Wide range of resistance values: Available in various resistance values to meet specific application requirements.

Additional Details:

The VLHW5100 is available in various resistance values and tolerances. It features a compact aluminum housing that facilitates easy mounting and provides efficient heat dissipation. The wirewound construction ensures excellent pulse handling capability, making it suitable for applications with surge currents. The resistor's low temperature coefficient ensures stable resistance over a wide operating temperature range. For optimal performance, it is essential to follow the manufacturer's recommendations regarding mounting, heatsinking, and derating. Consult the Vishay datasheet for complete electrical characteristics, application guidelines, and derating curves. Proper thermal management is crucial to ensure that the resistor operates within its specified temperature limits and maintains optimal performance. The VLHW5100 is designed to meet industry standards for safety and reliability, making it a suitable choice for demanding power electronics applications.

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4873 $51.1665
255+ $0.3999 $101.9745
390+ $0.3874 $151.0860
535+ $0.3749 $200.5715
690+ $0.3624 $250.0560
925+ $0.3249 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess