EN
  • EN
  • DE

VO610A-3

Part No VO610A-3
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATR 5KV TRANSISTOR 4-DIP / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr Vishay Semiconductor Opto Division
Package Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 100% @ 10mA
Current Transfer Ratio (Max) 200% @ 10mA
Turn On / Turn Off Time (Typ) 6µs, 5µs
Rise / Fall Time (Typ) 3µs, 4.7µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Base Product Number VO610
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 100
Win Source Part Number 1018327-VO610A-3
Ultra Librarian 3D Model Ultra Librarian VO610A-3 CAD Model

Description

The VO610A-3 is a single-channel optocoupler from Vishay Semiconductor. An optocoupler, also known as an optoisolator, is a component that transfers electrical signals between two isolated circuits by using light. This provides high voltage isolation while allowing signals to be transmitted without a direct electrical connection.

Applications:

  • Industrial Control Systems: Used for isolating control signals between different parts of a system, protecting sensitive circuits from high voltages and noise.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and preventing ground loops.
  • Motor Control: Used to isolate control signals for motors, protecting microcontrollers and other sensitive components from motor noise and voltage spikes.
  • Digital Logic Inputs: Interfaces digital logic circuits with high-voltage or noisy environments.
  • Telecommunications: Isolates sensitive communication circuits from external electrical disturbances.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • CTR (Current Transfer Ratio): Offers a good current transfer ratio, ensuring efficient signal transmission.
  • Low Input Current: Requires a small input current to activate the LED, making it compatible with various logic circuits.
  • Compact Package: Available in a small outline package (SOP), allowing for easy integration into densely populated circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and electrical noise, enhancing system reliability.
  • Signal Transmission: Enables the transmission of signals between isolated circuits without a direct electrical connection.
  • Improved Safety: Enhances safety by preventing ground loops and protecting against hazardous voltages.
  • Design Flexibility: Offers a compact and versatile solution for isolating signals in various applications.
  • Cost-Effective Solution: Provides a cost-effective means of achieving electrical isolation in a wide range of applications.

Additional Details:

The VO610A-3 typically consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The isolation voltage rating specifies the maximum voltage that the optocoupler can withstand between the input and output circuits. The current transfer ratio (CTR) indicates the efficiency of signal transfer from the input to the output. The device is available in various package options, including DIP and SMD packages. For detailed specifications, refer to the datasheet provided by Vishay Semiconductor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.27V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $1.7463
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Everlight Electronics Co Ltd
50mA 100mV@20mA,1mA 80V 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0824
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess