EN
  • EN
  • DE

VOM618A-X001T

Part No VOM618A-X001T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 16 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SOP
Family Name VOM618
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number 751-VOM618A-X001TDKR, VOM618A-X001T-ND, 751-VOM618A-X001TCT, 751-VOM618A-X001TTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902822-VOM618A-X001T
Ultra Librarian 3D Model Ultra Librarian VOM618A-X001T CAD Model

Description

The VOM618A-X001T is a phototransistor optocoupler manufactured by Vishay. It is designed to provide galvanic isolation between input and output circuits, protecting sensitive electronic components from high voltages and electrical noise. This optocoupler is widely used in applications requiring reliable signal isolation and safety compliance.

Applications

  • Power Supplies: Provides feedback control and isolation in switching power supplies.
  • Industrial Automation: Isolates input/output signals in Programmable Logic Controllers (PLCs).
  • Motor Control: Isolates control signals in motor drives and inverters.
  • Digital Communication: Facilitates isolated data transmission in digital interfaces.
  • Medical Equipment: Enhances patient safety through electrical isolation in medical devices.

Features

  • High Isolation Voltage: Offers a high level of galvanic isolation to protect circuits.
  • Compact Package: Its small size enables integration into space-constrained applications.
  • CTR (Current Transfer Ratio): Delivers a specified current transfer ratio for predictable performance.
  • UL and VDE Approvals: Complies with industry-standard safety certifications.
  • RoHS Compliance: Adheres to environmental standards restricting hazardous substances.

Benefits

  • Enhanced Safety: Protects electronic components and users from high voltage hazards.
  • Improved Reliability: Reduces the risk of system failure due to electrical interference.
  • Simplified Design: Facilitates easy integration with minimal external components.
  • Regulatory Compliance: Meets essential safety and environmental standards.
  • Cost-Effective Solution: Offers a reliable isolation solution at a competitive price.

Additional Details

The VOM618A-X001T delivers high galvanic isolation, which is crucial for safeguarding sensitive electronics against electrical hazards. Its compact package facilitates easy integration into densely populated circuit boards. The specified current transfer ratio (CTR) allows for predictable and stable performance. Compliance with UL and VDE safety standards ensures that it meets rigorous safety requirements. Vishay's commitment to quality makes the VOM618A-X001T a dependable choice for isolation applications in diverse industries.

You May Also Be Interested in

Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess