EN
  • EN
  • DE

VS-10ETF10S-M3

Part No VS-10ETF10S-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE RECT 1000V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.33V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 310ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 137778-VS-10ETF10S-M3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VS-10ETF10S-M3 CAD Model

Description

The Vishay VS-10ETF10S-M3 is a fast recovery epitaxial diode. It's designed for applications requiring efficient rectification and fast switching speeds.

Applications

  • Output rectification and freewheeling in inverters and choppers.
  • Welding Power Supplies
  • SMPS (Switched-Mode Power Supplies)
  • Motor drives

Features

  • Ultrafast recovery time
  • Soft recovery characteristics
  • High forward surge capability
  • Low forward voltage drop
  • High operating junction temperature

Benefits

  • Improved efficiency in high-frequency switching circuits due to fast recovery.
  • Reduced switching losses and EMI (Electromagnetic Interference) due to soft recovery.
  • Robust performance under transient conditions with high surge capability.
  • Lower power dissipation and improved thermal performance due to low forward voltage drop.
  • Reliable operation in demanding environments with high operating junction temperature.

The VS-10ETF10S-M3 features an epitaxial construction that provides excellent switching performance and reliability. The soft recovery characteristic minimizes voltage spikes and ringing, which can cause EMI and stress other components in the circuit. Its high surge capability ensures that the diode can withstand large current surges without damage. The low forward voltage drop contributes to overall system efficiency by reducing power losses.

Technical Specifications:

  • Repetitive Peak Reverse Voltage: 1000 V
  • Average Forward Current: 10 A
  • Maximum Reverse Recovery Time: Typically around 70 ns
  • Forward Voltage: 1.3 V @ 10 A
  • Package: TO-220AC

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess