EN
  • EN
  • DE

TNPW06037K50BEEA

Part No TNPW06037K50BEEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 7.5K OHM 0.1% 1/10W 0603  /  7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Dale
Series TNPW e3
Package Tape & Reel
Resistance 7.5 kOhms
Tolerance ±0.1%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Base Product Number TNPW0603
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Names TNP7.50KAATR,TNPW0603 7K5 0.1% T9 ET1 E3,TNPW06037K50BEEA-ND,TNP7.50KAADKR,TNP7.50KAACT
Standard Package 5,000
Win Source Part Number 959450-TNPW06037K50BEEA
Ultra Librarian 3D Model Ultra Librarian TNPW06037K50BEEA CAD Model

Description

This electronic component is a chip resistor surface mount type, manufactured by Vishay Dale. It is part of the TNPW e3 series and is designed for automotive AEC-Q200 and moisture-resistant applications. It has a tolerance of ±0.1% and a temperature coefficient of ±25ppm/°C. Its standard package includes 5,000 pieces, with a height of 0.022" (0.55mm). It has an MSL level of 1 (unlimited) and an HTSUS of 8533.21.0030.

    You May Also Be Interested in

    Vishay
    RES SMD 270 OHM 1% 3/4W 1206
    Lowest to $0.1212
    Panasonic
    RES 1K OHM 0.05% 1/4W 0805
    Need more? Email Us
    Yageo
    RES 56.2K OHM 1% 1/20W 0201
    Need more? Email Us
    Walsin Technology Corporation
    RES 10K OHM 1% 0805
    Need more? Email Us
    Panasonic
    RES SMD 2.7K OHM 1% 1/10W 0603
    Lowest to $0.0050
    Walsin Technology Corporation
    RES 10K OHM 1% 1/10W 0402
    Lowest to $0.0008
    Vishay
    RES 4.7K OHM 1% 1/4W MELF 0204
    Lowest to $0.0412
    Panasonic
    RES SMD 15K OHM 0.1% 1/8W 0805
    Need more? Email Us
    Yageo
    RES SMD 16K OHM 5% 1/4W 1206
    Lowest to $0.0053

    Top Sellers

    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    340+ $0.1485 $50.4900
    720+ $0.1390 $100.0800
    1,120+ $0.1342 $150.3040
    1,610+ $0.1246 $200.6060
    2,090+ $0.1198 $250.3820
    2,610+ $0.1150 $300.1500
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 6,770 pieces
    MOQ: 340 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess