EN
  • EN
  • DE

VS-15ETH06-1PBF

Part No VS-15ETH06-1PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE HYPER 15A 600V TO-262
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101, FRED Pt
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 2.2V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 29ns
Current - Reverse Leakage @ Vr 40μA @ 600V
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package TO-262AA
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 760503-VS-15ETH06-1PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name VS-15ETH06-1
Introduction Date April 27, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VS-15ETH06-1PBF CAD Model

Description

The VS-15ETH06-1PBF is a hyperfast rectifier diode manufactured by Vishay. This diode is designed for applications requiring fast switching speeds and high efficiency. The "PBF" suffix indicates that the component is lead-free and compliant with RoHS standards.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Freewheeling diodes in inverters
  • High-frequency rectification
  • Welding equipment
  • Plasma cutting machines

Features

  • Hyperfast recovery time: Offers extremely fast reverse recovery characteristics, minimizing switching losses.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • High junction temperature: Operates reliably at high junction temperatures.
  • Lead-free finish: Compliant with RoHS directives for environmental safety.
  • Isolated package: Offers isolation between the terminals and the mounting surface.

Benefits

  • Improved efficiency: Reduces power losses in high-frequency applications.
  • Reduced EMI: Minimizes electromagnetic interference due to fast switching.
  • High reliability: Provides stable and dependable performance.
  • Enhanced thermal performance: Efficient heat dissipation improves overall system reliability.
  • Compact design: Allows for smaller and more compact power supply designs.

Additional Details

The VS-15ETH06-1PBF features a voltage rating of 600V and a forward current of 15A. The hyperfast recovery time is crucial for minimizing switching losses in high-frequency applications, contributing to improved efficiency and reduced heat generation. The isolated package simplifies heat sinking and provides electrical isolation, enhancing safety. This diode is commonly used in power supplies and inverters where efficiency, speed, and reliability are critical. Designers should consult the Vishay datasheet for detailed specifications, including reverse recovery time, forward voltage drop at specific currents and temperatures, thermal resistance, and recommended mounting procedures to ensure optimal performance and reliability in their applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6595 $63.9570
14+ $8.7457 $122.4398
21+ $8.4731 $177.9351
29+ $8.1993 $237.7797
37+ $7.9256 $293.2472
49+ $7.1067 $348.2283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess