EN
  • EN
  • DE

VS-HFA08TA60CPBF

Part No VS-HFA08TA60CPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 4A TO220AB / Diode Switching 8A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series HEXFRED
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 4A (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.8V @ 4A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 42ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 775985-VS-HFA08TA60CPBF
Popularity Medium
Supply and Demand Status Limited
Family Name VS-HFA08TA60C
Introduction Date May 19, 2011
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VS-HFA08TA60CPBF CAD Model

Description

The Vishay VS-HFA08TA60CPBF is a hyperfast rectifier module designed for high-frequency and high-voltage applications. This device is part of Vishay’s extensive line of power semiconductors, known for their reliability and performance. The module integrates multiple hyperfast diodes in a single package, offering efficient rectification with minimal switching losses. It is engineered to provide robust and reliable operation in demanding power electronic systems.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of AC-DC power supplies, reducing harmonic distortion and improving energy efficiency.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide efficient rectification and power backup during power outages.
  • Welding Power Supplies: Integrated into welding power supplies to provide stable and efficient power conversion for welding processes.
  • Induction Heating Systems: Used in induction heating systems to generate high-frequency power for heating applications.
  • Motor Drives: Applied in motor drive circuits to provide efficient rectification and power control for motor speed regulation.

Features

  • Hyperfast Recovery Time: Features an extremely fast reverse recovery time, minimizing switching losses and improving efficiency.
  • High Voltage Capability: Operates at high voltages, enabling efficient rectification in high-voltage power systems.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, reducing conduction losses and improving overall efficiency.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety and simplifying thermal management.
  • Robust Package: Designed with a robust package for reliable operation in harsh environmental conditions.

Benefits

  • Increased Efficiency: Hyperfast recovery time and low forward voltage drop result in higher efficiency compared to standard rectifiers.
  • Reduced Switching Losses: Minimizes switching losses, allowing for higher frequency operation and improved system performance.
  • Improved Reliability: Robust design and high-quality materials ensure long-term reliability and stable performance.
  • Simplified Thermal Management: Isolated baseplate simplifies thermal management and reduces the risk of electrical shock.
  • Compact Design: Integrates multiple diodes into a single module, reducing the overall size and complexity of the circuit.

Additional Details

The VS-HFA08TA60CPBF module is typically mounted on a heatsink to dissipate heat generated during operation. Key specifications include its voltage rating, current rating, reverse recovery time, and forward voltage drop. Vishay provides detailed datasheets and application notes to assist engineers in designing and implementing the module into their power electronic systems. The module's hyperfast recovery characteristics make it an ideal choice for applications requiring high efficiency and minimal switching losses. The isolated baseplate allows for direct mounting to a heatsink without the need for additional insulation, simplifying assembly and improving thermal performance. Its robust construction ensures reliable operation in a variety of industrial and commercial environments. The VS-HFA08TA60CPBF is a reliable and efficient solution for high-frequency rectification applications.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess