EN
  • EN
  • DE

2SC4869-5-TG

Part No 2SC4869-5-TG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156775-2SC4869-5-TG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4869-5-TG CAD Model

Description

2SC4869-5-TG - Bipolar Transistor from ON Semiconductor

The 2SC4869-5-TG is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed for use in a wide range of electronic applications, including power amplification and switching. With its robust construction and reliable performance, the 2SC4869-5-TG is an essential component for designers and engineers looking to create efficient and durable electronic products.

Key Features:

  • High Current Capability: The 2SC4869-5-TG is capable of handling high current loads, making it suitable for power-intensive applications.
  • High Voltage Tolerance: This transistor can withstand high voltages, ensuring stable operation under stressful conditions.
  • Low Saturation Voltage: The low saturation voltage feature reduces power loss and improves efficiency, especially in switching applications.
  • Fast Switching Speed: Its fast switching capabilities are ideal for high-frequency operations.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC4869-5-TG offers reliable performance over its operational lifespan.

Applications:

  • Power amplification circuits
  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

The 2SC4869-5-TG comes in a through-hole package, which allows for easy mounting on printed circuit boards (PCBs) and is suitable for various soldering techniques. The device's construction is aimed at providing optimal heat dissipation, ensuring longevity even in high-temperature environments.

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) Up to 400V Collector Current (I<sub>C) Up to 10A Power Dissipation (P<sub>D) 100W Operating Temperature Range -55°C to +150°C

With its robust feature set and ON Semiconductor's reputation for quality, the 2SC4869-5-TG is a reliable choice for professionals seeking components that deliver performance and durability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess