EN
  • EN
  • DE

WSC000150R00DEA

Part No WSC000150R00DEA
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 403156-WSC000150R00DEA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSC000150R00DEA CAD Model

Description

The WSC000150R00DEA is a Vishay power metal strip resistor designed for accurate current sensing, voltage division, and power control applications. This resistor features a high power rating, low resistance value, and excellent stability, even in harsh environments. The WSC series resistors are known for their low inductance and low temperature coefficient of resistance (TCR), which provide accurate and reliable performance in a wide range of temperatures. This makes the WSC000150R00DEA suitable for demanding applications requiring precision and stability.

Applications:

  • Current Sensing: Used in power supplies, motor controls, and battery management systems for precise current measurement.
  • Voltage Division: Provides accurate voltage division in circuits requiring stable voltage ratios.
  • Feedback Control: Used in feedback loops for power converters and amplifiers.
  • Power Measurement: Measuring power consumption in electronic devices and systems.
  • Automotive Electronics: Current sensing in automotive applications.

Features:

  • High Power Rating: Capable of dissipating significant power without overheating.
  • Low Resistance Value: Designed for low resistance values suitable for current sensing.
  • Excellent Stability: Provides stable resistance value over a range of temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Low Inductance: Designed to minimize inductance, making it suitable for high-frequency applications.

Benefits:

  • Accurate Current Measurement: Enables accurate current measurement in diverse applications.
  • Stable Performance: Provides consistent performance across a broad range of operating conditions.
  • Efficient Power Dissipation: Dissipates heat effectively, enhancing reliability and long-term performance.
  • Reduced Circuit Errors: Minimizes errors due to resistance variations caused by temperature changes.
  • Enhanced System Performance: Improves overall system performance and reliability.

Additional Details:

The WSC000150R00DEA comes in a surface-mount package. Its resistance is 50 milliohms. Key specifications, including power rating, tolerance, and TCR, can be found in the manufacturer's datasheet. Proper PCB layout is crucial for effective heat dissipation and optimal performance. These resistors find use in power supplies, motor controls, and automotive electronics requiring accurate and stable current sensing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess