The WSC000215R00FEA is a precision, low-value current sense resistor manufactured by Vishay. This resistor is engineered to provide accurate current measurement in a variety of power-related applications. Its low resistance value minimizes power loss and heat generation, making it an efficient solution for current sensing.
Applications
- Power converters
- Motor control circuits
- Overcurrent protection circuits
- Battery chargers
- Current sensing in automotive systems
Features
- Very low resistance value (15 milliohms)
- High power rating
- Excellent long-term stability
- Low temperature coefficient of resistance (TCR)
- AEC-Q200 qualified (automotive applications)
- Surface mount package
Benefits
- Accurate current sensing
- Minimal power loss
- Stable performance over temperature variations
- High reliability in demanding conditions
- Easy integration into circuit boards
Technical Specifications
The WSC000215R00FEA has a resistance of 0.015 Ohms (15 milliohms) with a tolerance of 1%. Its low TCR ensures minimal resistance change over a wide temperature range, contributing to stable and accurate current measurements. The component is designed for surface mount assembly, which allows for efficient integration into electronic circuits. The operating temperature range is typically from -55°C to +170°C. This resistor is commonly used in automotive applications and meets the AEC-Q200 standard for reliability.
This current sense resistor is designed for use in environments where accurate and efficient current monitoring is required. Its low resistance and high power handling capabilities make it suitable for many industrial and automotive applications.