The WSC0002R3300FTA is a high-precision current sense resistor manufactured by Vishay. It's designed for applications that demand accurate current measurement while minimizing power loss. This resistor boasts excellent long-term stability and reliability, making it suitable for use in demanding operational environments.
Applications
- Power Converters
- Motor Control Systems
- Inverters
- Battery Management Systems
- Current Sensing in Automotive Electronics
Features
- Low Resistance Value (2.33 milliohms)
- High Power Rating
- Excellent Long-Term Stability
- Low Temperature Coefficient of Resistance (TCR)
- AEC-Q200 Qualified (Automotive Applications)
- Surface Mount Package
Benefits
- Accurate Current Measurement
- Minimal Power Loss
- Stable Performance Over Temperature Variations
- High Reliability in Demanding Conditions
- Suitable for Automotive Applications
Technical Specifications
The WSC0002R3300FTA features a resistance of 0.00233 Ohms (2.33 milliohms) with a tight tolerance. Its low TCR ensures minimal resistance change across a wide temperature range, promoting stable and accurate current measurements. The surface mount design facilitates easy integration into electronic circuits. The operating temperature range is typically from -55°C to +170°C. Constructed with a metal strip resistive element, this resistor offers high precision and stability, which is critical in demanding applications. It is commonly used in automotive systems and meets the stringent AEC-Q200 standard for reliability.
This current sense resistor is designed for environments where precise and efficient current monitoring is paramount. Its combination of low resistance and high power handling capabilities makes it ideal for industrial and automotive applications where performance and dependability are essential.