EN
  • EN
  • DE

WSL12062L000FEC

Part No WSL12062L000FEC
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Resistors, Current Sense, Pwr Rtg 0.25W, 0.002 Ohms, 1% Tolerance, Lead-Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963051-WSL12062L000FEC
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSL12062L000FEC CAD Model

Description

The WSL12062L000FEC is a Vishay Power Metal Strip® resistor, designed for current sensing applications where high power and low resistance values are required. This surface-mount resistor offers excellent performance and stability in demanding environments.

Applications

  • Current Sensing in Power Supplies: Monitoring current flow in power supplies to protect against overcurrent conditions.
  • Automotive Electronics: Used in automotive applications such as battery management systems and motor control.
  • Motor Control Circuits: Providing accurate current feedback in motor control applications.
  • Inverters: Measuring current in inverters for renewable energy systems and industrial applications.
  • High Current Circuits: Used in any circuit where precise measurement of high currents is required.

Features

  • Low Resistance Value: 0.002 Ohms (2 mOhms) for minimal impact on circuit performance.
  • High Power Rating: Capable of handling significant power dissipation.
  • Power Metal Strip® Construction: Provides excellent current sensing accuracy and stability.
  • Surface Mount Technology: Designed for easy integration into automated assembly processes.
  • Low Thermal EMF: Minimizes voltage errors due to temperature gradients.

Benefits

  • Accurate Current Sensing: Provides precise measurement of current flow for improved system control.
  • Efficient Power Handling: Minimizes power losses due to its low resistance value.
  • Compact Design: Small footprint allows for space-saving integration into circuit boards.
  • Robust Performance: Withstands harsh environmental conditions, ensuring reliable operation.
  • Reduced System Cost: Optimizes performance while minimizing overall system costs.

Additional Details

The WSL12062L000FEC resistor is constructed using a solid metal alloy resistance element, which provides excellent stability and low inductance. Its specifications include parameters such as resistance tolerance, temperature coefficient of resistance (TCR), and maximum operating temperature. The resistor is available in a 1206 surface-mount package. This resistor adheres to industry standards for environmental compliance, such as RoHS, ensuring that it meets global regulatory requirements.

Vishay is a leading manufacturer of electronic components, known for its quality and reliability. The WSL12062L000FEC exemplifies Vishay's commitment to providing high-performance resistors for current sensing applications. Proper soldering techniques are essential to ensure optimal performance and reliability of the resistor.

You May Also Be Interested in

Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess