EN
  • EN
  • DE

WSL25127L500FEA

Part No WSL25127L500FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.0075 OHM 1% 1W 2512  /  7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Dale
Series WSL
Package Tape & Reel
Resistance 7.5 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Metal Element
Features Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Dimension 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max) 0.035" (0.89mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Names 541-10121-6,541-10121-1,541-10121-2
Standard Package 2,000
Win Source Part Number 1154232-WSL25127L500FEA
Ultra Librarian 3D Model Ultra Librarian WSL25127L500FEA CAD Model

Description

The WSL25127L500FEA is a Power Metal Strip® resistor manufactured by Vishay. It is a high-power, low-value resistor designed for current sensing applications and precise current measurement. The resistor is characterized by its low inductance and excellent temperature coefficient, ensuring accurate and stable performance under varying conditions.

Applications:

  • Current Sensing: Used in power supplies, motor control circuits, and battery management systems for precise current measurement.
  • Voltage Regulation: Employed in voltage regulators for current limiting and overcurrent protection.
  • Power Amplifiers: Integrated into power amplifiers for current feedback and control.
  • Automotive Electronics: Utilized in automotive systems for current sensing in electronic control units (ECUs).
  • Industrial Equipment: Used in industrial control systems and power distribution networks for current monitoring and protection.

Features:

  • Low Resistance Value: Enables accurate current measurement with minimal voltage drop.
  • High Power Rating: Designed to handle high currents without significant heating.
  • Low Inductance: Minimizes inductive effects, ensuring accurate measurement at high frequencies.
  • Excellent Temperature Coefficient: Provides stable performance over a wide temperature range.
  • Power Metal Strip® Construction: Offers high reliability and long-term stability.

Benefits:

  • Accurate Current Measurement: Provides precise current measurement for improved control and protection.
  • Efficient Power Handling: Dissipates heat efficiently, allowing for reliable operation at high power levels.
  • Stable Performance: Maintains stable performance over a wide temperature range, ensuring consistent results.
  • High Reliability: Offers high reliability and long-term stability, reducing the risk of failure.

Additional Details:

The WSL25127L500FEA is typically used in applications requiring accurate current sensing and high power handling. It is crucial to select the appropriate resistor value and power rating based on the specific requirements of the application. The resistor's low inductance makes it suitable for high-frequency applications where inductive effects can be problematic.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2985 $58.2075
415+ $0.2793 $115.9095
645+ $0.2696 $173.8920
925+ $0.2504 $231.6200
1,200+ $0.2407 $288.8400
1,500+ $0.2312 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess