EN
  • EN
  • DE

WSL2512R012FTA

Part No WSL2512R012FTA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411550-WSL2512R012FTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2512R012FTA CAD Model

Description

The WSL2512R012FTA is a precision, low-value resistor manufactured by Vishay. Part of the Power Metal Strip® WSL series, it's engineered for high-power current sensing applications. The resistor offers a combination of low resistance, high power handling, and excellent long-term stability, making it well-suited for demanding automotive, industrial, and consumer electronics applications.

Applications

  • Current sensing in power supplies
  • Motor control systems
  • Inverter circuits
  • Automotive electronic control units (ECUs)
  • Battery management systems (BMS)
  • High-current measurement

Features

  • Low resistance value (0.012 Ohms)
  • High power rating (2 Watts)
  • Power Metal Strip® construction
  • Low inductance
  • Excellent long-term stability
  • RoHS compliant
  • AEC-Q200 qualified
  • All-welded construction

Benefits

  • Accurate current measurement due to low resistance and tight tolerance.
  • Reduced power losses due to low resistance value, increasing efficiency.
  • Reliable operation in harsh environments due to robust construction and AEC-Q200 qualification.
  • Suitable for high-frequency applications due to low inductance.
  • Consistent performance over time due to excellent long-term stability.

Technical Specifications

The WSL2512R012FTA has a resistance of 0.012 Ohms with a tolerance of ±1%. Its power rating is 2 Watts at 70°C case temperature. The temperature coefficient of resistance (TCR) is very low, ensuring stable resistance values over a wide temperature range. The resistor utilizes a solid metal alloy resistive element. It is available in a 2512 surface mount package. The operating temperature range is typically -65°C to +170°C.

This component is primarily used in applications requiring precise current measurement for control or protection purposes. The low inductance makes it suitable for circuits operating at higher frequencies, where inductive effects can degrade performance. The all-welded construction enhances its reliability in demanding environments.

You May Also Be Interested in

Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess