EN
  • EN
  • DE
  • IT

WSLP25124L000FEA5

Part No WSLP25124L000FEA5
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1245+
Reference case 2512
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 743188-WSLP25124L000FEA5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSLP25124L000FEA5 CAD Model

Description

The WSLP25124L000FEA5 is a Power Metal Strip® resistor manufactured by Vishay. It's designed for high-power, low-resistance sensing applications, offering very low resistance values and high surge capability. This resistor is typically used in current sensing, voltage division, and pulse applications.

Applications:

  • Current sensing in power supplies
  • Voltage regulation in electronic circuits
  • Automotive electronics
  • Motor control systems
  • High-current pulse applications
  • Battery management systems

Features:

  • Very low resistance values (4 mΩ)
  • High power rating (3W)
  • Low inductance
  • High surge current capability
  • Temperature coefficient of resistance (TCR): ±75 ppm/°C
  • All-welded construction
  • AEC-Q200 qualified

Benefits:

  • Accurate current sensing
  • Minimal power loss
  • Stable performance over temperature
  • Robust construction for demanding environments
  • Suitable for high-power applications
  • Long-term reliability

Technical Specifications:

  • Resistance: 0.004 Ohm (4 mΩ)
  • Power Rating: 3W
  • Tolerance: 1%
  • Inductance: < 5 nH
  • Operating Temperature: -65°C to +170°C
  • Package: 2512

The WSLP25124L000FEA5 Power Metal Strip® resistor provides excellent performance in current sensing and power management applications. Its low resistance, high power rating, and robust construction make it a reliable choice for demanding electronic circuits, especially those in automotive and industrial environments.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess