Products specifications

Category Capacitors>Ceramic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series WYO
Package Bulk
Capacitance 2200 pF
Tolerance ±20%
Voltage - Rated 440VAC
Temperature Coefficient Y5U (E)
Temperature Range - Operating -40°C ~ 125°C
Ratings X1, Y2
Applications Safety
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.354" Dia (9.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Straight
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.23.0060
Other Names WYO222MCMBF0KR-ND,BC5205
Standard Package 2,000
Win Source Part Number 1003182-WYO222MCMBF0KR
Ultra Librarian 3D Model Ultra Librarian WYO222MCMBF0KR CAD Model

Description

The WYO222MCMBF0KR is a ceramic capacitor that is part of the WYO series manufactured by Vishay Beyschlag/Draloric/BC Components.

  • Capacitance: 2200 pF
  • Voltage Rating: 440VAC
  • Tolerance: ±20%
  • Temperature Coefficient: Y5U (E)
  • Package/Case: Radial, disc
  • Lead Spacing: 0.197" (5.00mm)
  • Height Seated (max): 0.472" (12.00mm)
  • Standard Package: 2,000
  • Operating Temperature Range: -40°C ~ 125°C
  • RoHS Compliance: RoHS compliant

You May Also Be Interested in

Kemet
Multilayer Ceramic Capacitor, 47 pF, 200 V, ± 10%, C0G (NP0), Radial Leaded
Need more? Email Us
ECAD model for C322C470K2G5TA7301
Walsin Technology Corporation
MLCC 220PF 50V NPO 1206 / 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
ECAD model for 1206N221J500CT
Holy Stone Enterprise Co., Ltd.
CAP CER 220PF 250V X7R 1808 / 220 pF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Lowest to $0.1991
ECAD model for SCC1808X221K502TS
Murata Electronics North America
CAP CER 0.1UF 50V X8R 0603 / 0.1 µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Lowest to $0.1239
ECAD model for GCJ188R91H104KA01D
Vishay
CAP CER 10000PF 100V Y5V RADIAL / 10000 pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Lowest to $0.0290
ECAD model for D103Z29Y5VH6UJ5R
AVX Corp/Kyocera Corp
CAP CER 130PF 100V NP0 1210 / 130 pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Need more? Email Us
ECAD model for 12101U131JAT2A
AVX Corp/Kyocera Corp
CAP CER 10PF 500V 1111 / 10 pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Lowest to $1.5492
ECAD model for SQCB7M100JAT1A
AVX Corp/Kyocera Corp
CAP CER 5.6PF 500V NP0 1111
Need more? Email Us
ECAD model for 800B5R6CT500XT
Murata Electronics North America
CAP CER 39PF 250V C0G/NP0 0805 / 39 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.6182
ECAD model for GQM2195C2E390JB12D

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2773 $51.3005
440+ $0.2275 $100.1000
685+ $0.2204 $150.9740
940+ $0.2133 $200.5020
1,215+ $0.2062 $250.5330
1,625+ $0.1849 $300.4625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention