EN
  • EN
  • DE

800B5R6CT500XT

Part No 800B5R6CT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 5.6PF 500V NP0 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 5.6 pF
Tolerance ±0.25pF
Voltage - Rated 500V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features High Q, Low Loss, Ultra Low ESR
Applications RF, Microwave, High Frequency
Mounting Type Surface Mount, MLCC
Case / Package 1111 (2828 Metric)
Size / Dimension 0.110" L x 0.110" W (2.79mm x 2.79mm)
Thickness (Max) 0.070" (1.78mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1518688-800B5R6CT500XT
Ultra Librarian 3D Model Ultra Librarian 800B5R6CT500XT CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess