EN
  • EN
  • DE

ZMY3V9

Part No ZMY3V9
Manufacturer Vishay
Catalog Electronic Wholesale
Description Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1283174-ZMY3V9
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMY3V9 CAD Model

Description

The ZMY3V9 is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and overvoltage protection in diverse electronic applications. It belongs to the ZMY series, known for its compact size and reliable performance in providing stable voltage references and safeguarding sensitive circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies, portable devices, and control circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes due to electrostatic discharge (ESD) or inductive load switching.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Voltage Clamping: Preventing voltage from exceeding a defined threshold in electronic devices.
  • Portable Electronics: Ideal for battery-powered devices requiring stable voltage references and protection.

Features:

  • Small Outline Package (SOD-80): Facilitates high-density board designs and automated assembly.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Tight Tolerance on Zener Voltage: Offers precise voltage regulation with a narrow voltage tolerance.
  • Low Leakage Current: Minimizes current leakage, optimizing energy efficiency in low-power applications.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Precise Voltage Regulation: Ensures stable and consistent voltage supply for reliable circuit operation.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes and transients.
  • Improved Circuit Reliability: Enhances the overall robustness and lifespan of electronic devices.
  • Compact Size: Suitable for space-constrained applications in portable devices and compact electronics.
  • Energy Efficiency: Low leakage current minimizes power consumption, particularly in battery-powered applications.

Additional Details:

The ZMY3V9 has a nominal Zener voltage of 3.9V. It is available in a SOD-80 or similar surface mount package. Its power dissipation is typically around 500mW. Key specifications include its forward voltage, reverse leakage current, and dynamic resistance. This diode is frequently used in portable electronics, consumer electronics, and industrial control systems where precise voltage regulation and overvoltage protection are crucial in a small form factor.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2338 $67.0140
65+ $1.8330 $119.1450
100+ $1.7752 $177.5200
135+ $1.7186 $232.0110
175+ $1.6609 $290.6575
235+ $1.4900 $350.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess