The ZMY8V2 is a Zener diode produced by Vishay. It is designed to offer voltage regulation and transient voltage protection in a variety of electronic circuits. This diode is a part of the ZMY series, known for its compact size and reliable performance in delivering stable voltage references and safeguarding sensitive components.
Applications:
- Voltage Regulation: Maintaining stable voltage levels in power supplies, mobile devices, and control circuits.
- Overvoltage Protection: Protecting sensitive components from voltage spikes stemming from electrostatic discharge (ESD) or inductive load switching.
- Clipping Circuits: Shaping waveforms by restricting voltage to a specified level.
- Voltage Clamping: Ensuring voltage stays below a defined threshold in electronic devices.
- Mobile Electronics: Suitable for battery-operated devices that require consistent voltage references and robust protection.
Features:
- Small Outline Package (SOD-80): Optimizes high-density board layouts and supports automated assembly processes.
- High Surge Current Capability: Capable of withstanding transient voltage surges without sustaining damage.
- Tight Tolerance on Zener Voltage: Provides precise voltage regulation with minimal voltage deviation.
- Low Leakage Current: Minimizes current leakage, enhancing energy efficiency in low-power environments.
- Lead-Free Finish: Complies with RoHS environmental standards.
Benefits:
- Precise Voltage Regulation: Ensures stable and consistent voltage supply, promoting reliable circuit operation.
- Effective Overvoltage Protection: Shields sensitive components from damage caused by voltage spikes and transients.
- Enhanced Circuit Reliability: Increases the overall robustness and lifespan of electronic devices.
- Compact Footprint: Well-suited for space-constrained applications in portable devices and compact electronic assemblies.
- Improved Energy Efficiency: Low leakage current reduces power consumption, particularly beneficial in battery-operated systems.
Additional Details:
The ZMY8V2 features a nominal Zener voltage of 8.2V. It is available in a SOD-80 or similar surface mount package. Typically, it provides a power dissipation of approximately 500mW. Key specifications include forward voltage, reverse leakage current, and dynamic resistance. This diode is frequently used in mobile electronics, consumer electronics, and industrial control systems where precise voltage regulation and overvoltage protection are essential in a small form factor.