EN
  • EN
  • DE

VAOM-A07573G9-BW/32

Part No VAOM-A07573G9-BW/32
Manufacturer Visual Communications Company - VCC
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPL 0.7" DOT-MATRIX YLW-GRN CA / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.1V 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Visual Communications Company - VCC
Package Bulk
Product Status Obsolete
Millicandela Rating 9mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm)
Color Green
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2.1V
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1339314-VAOM-A07573G9-BW/32
Ultra Librarian 3D Model Ultra Librarian VAOM-A07573G9-BW/32 CAD Model

Description

The Visual Communications Company - VCC VAOM-A07573G9-BW/32 is an obsolete LED dot matrix and cluster product with a green color.

  • Color: Green
  • Configuration: 5 x 7
  • Millicandela Rating: 9mcd
  • Package: Bulk
  • Size / Dimension: 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm)
  • Internal Connection: Common Cathode Row, Common Anode Column
  • Interface: None
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Voltage - Forward (Vf) (Typ): 2.1V
  • Standard Package: 100

You May Also Be Interested in

LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
LED
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX GRN 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X8 2.3\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 0.30\
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4 CHAR 5X7 GRN
Need more? Email Us
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess