EN
  • EN
  • DE

TC74VHCT126AF

Part No TC74VHCT126AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD BUS BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265199-TC74VHCT126AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHCT126AF CAD Model

Description

The TC74VHCT126AF is a Quadruple Bus Buffer Gate with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the VHCT (Very High-Speed CMOS with TTL-compatible inputs) family of logic gates. These buffer gates are commonly used to isolate and drive signals on a bus, providing a high impedance state when disabled.

Applications:

  • Bus Isolation: Isolating sections of a bus to prevent signal contention.
  • Memory Addressing: Buffering address lines to provide adequate drive current to memory devices.
  • Data Transmission: Driving data signals across a bus or long distance.
  • Line Driving: Increasing the drive capability of digital signals.
  • Bidirectional Data Buses: Implementing bidirectional data transfer on a shared bus.

Features:

  • Quadruple Bus Buffer Gate: Contains four independent buffer gates in a single package.
  • 3-State Outputs: Provides a high-impedance output state when the output is disabled.
  • High-Speed Operation: Offers fast propagation delays, enabling high-speed data transfer.
  • TTL-Compatible Inputs: Allows direct interfacing with TTL logic devices.
  • Low Power Consumption: Consumes very little power, suitable for battery-powered applications.

Benefits:

  • Bus Isolation: Prevents signal contention and improves bus performance.
  • Increased Drive Capability: Allows digital signals to drive heavier loads.
  • Bi-Directional Communication: Supports bi-directional data transfer on a shared bus.
  • High-Speed Performance: Enables fast data transfer rates.
  • Easy Interfacing: TTL-compatible inputs simplify interfacing with other logic devices.

The TC74VHCT126AF has an Output Enable (OE) pin for each buffer, which controls whether the output is active or in a high-impedance state. When OE is low, the output is enabled and follows the input signal. When OE is high, the output is disabled and presents a high impedance to the bus. The datasheet contains timing diagrams, electrical characteristics, and package information that are essential for proper circuit design. Its ability to provide high-speed buffering and 3-state operation makes it valuable for managing data flow and preventing bus conflicts in digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess