EN
  • EN
  • DE

VSC810JA/AA4

Part No VSC810JA/AA4
Manufacturer Vitesse
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vitesse
Win Source Part Number 399693-VSC810JA/AA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC810JA/AA4 CAD Model

Description

The VSC810JA/AA4 is a highly integrated Ethernet switch device manufactured by Vitesse Semiconductor. This device is designed for a variety of networking applications, offering a combination of performance, features, and energy efficiency. It serves as a key component in building robust and scalable network solutions.

Applications

  • Enterprise networking: Used in switches and routers for enterprise-level networks.
  • Small and medium-sized business (SMB) networking: Suitable for SMB network infrastructure.
  • Industrial Ethernet: Can be incorporated into industrial Ethernet switches for factory automation.
  • Carrier Ethernet: Deployed in carrier-grade Ethernet equipment.

Features

  • High-speed Ethernet switching: Supports Gigabit Ethernet speeds for fast data transfer.
  • Quality of Service (QoS): Provides QoS mechanisms to prioritize network traffic.
  • Virtual LAN (VLAN) support: Enables the creation of VLANs for network segmentation.
  • Link aggregation: Supports link aggregation to increase bandwidth and provide redundancy.
  • Security features: Includes security features such as access control lists (ACLs) to protect the network.
  • Energy-efficient design: Incorporates energy-saving technologies to reduce power consumption.

Benefits

  • Improved network performance: High-speed switching and QoS features enhance network performance.
  • Enhanced security: Security features protect the network from unauthorized access and threats.
  • Increased network flexibility: VLAN support and link aggregation provide greater network flexibility.
  • Reduced power consumption: Energy-efficient design lowers power consumption and reduces operating costs.
  • Simplified network management: Management features simplify network configuration and monitoring.

Additional Details

The VSC810JA/AA4 typically supports a variety of interfaces, including Gigabit Ethernet ports. It is designed to operate in a wide range of environmental conditions and is typically packaged in a BGA (Ball Grid Array) package for easy integration into circuit boards. The specific power consumption and operating temperature ranges can vary depending on the exact configuration and application. This device includes advanced features for traffic management, such as rate limiting and shaping, to ensure optimal network performance even under heavy load. Furthermore, it supports various management protocols, allowing for remote configuration and monitoring of the switch.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess