EN
  • EN
  • DE

VSC838UG

Part No VSC838UG
Manufacturer Vitesse
Catalog Electronic Wholesale
Description 3.2Gb/s 36x37 Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vitesse
Win Source Part Number 1279860-VSC838UG
Manufacturer Homepage www.vitesse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC838UG CAD Model

Description

The VSC838UG is a Gigabit Ethernet transceiver manufactured by Vitesse (now Microchip Technology). It is designed to transmit and receive data over copper cables at Gigabit Ethernet speeds (1000 Mbps). This transceiver integrates all the necessary functions to interface a Media Access Controller (MAC) to the physical layer (PHY) of a Gigabit Ethernet network.

Applications:

  • Network Interface Cards (NICs)
  • Ethernet switches
  • Routers
  • Embedded systems with Ethernet connectivity
  • Industrial Ethernet applications

Features:

  • Gigabit Ethernet (1000BASE-T) Transceiver
  • Compliant with IEEE 802.3ab standard
  • Supports 10/100/1000 Mbps data rates
  • Integrated Auto-Negotiation
  • Energy-Efficient Ethernet (EEE) support
  • Low Power Consumption
  • Integrated Cable Diagnostics

Benefits:

  • High-Speed Data Transfer: Enables Gigabit Ethernet connectivity for fast data transfer rates.
  • Backward Compatibility: Supports 10/100 Mbps data rates, ensuring compatibility with legacy Ethernet networks.
  • Automatic Configuration: Auto-negotiation automatically configures the transceiver to the optimal operating mode.
  • Reduced Power Consumption: Energy-Efficient Ethernet (EEE) support reduces power consumption during periods of low network activity.
  • Simplified System Design: Integrated functions simplify system design and reduce the number of external components.
  • Improved Network Reliability: Cable diagnostics help identify and troubleshoot cable-related problems.

Additional Details:

The VSC838UG typically uses a standard MII (Media Independent Interface), GMII (Gigabit Media Independent Interface), or RGMII (Reduced Gigabit Media Independent Interface) to connect to the MAC. It includes built-in equalization and filtering to improve signal quality and reduce noise. The device is packaged in a QFN (Quad Flat No-leads) package for compact size and efficient heat dissipation. It operates from a 3.3V or 2.5V power supply depending on the version. The internal cable diagnostics can detect various cable faults, such as opens, shorts, and impedance mismatches. The EEE feature allows the transceiver to enter a low-power state when there is no data being transmitted, further reducing power consumption.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess