EN
  • EN
  • DE

VY05244-1

Part No VY05244-1
Manufacturer VLSI Solution
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer VLSI Solution
Win Source Part Number 400516-VY05244-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VY05244-1 CAD Model

Description

The VLSI Solution VY05244-1 is a highly integrated audio codec designed for various embedded audio applications. It supports a wide range of audio formats and offers high-quality audio processing capabilities, making it suitable for both playback and recording functionalities.

Applications

  • Embedded audio players
  • Voice recorders
  • Industrial control systems with audio feedback
  • Multimedia devices
  • IoT (Internet of Things) devices requiring audio capabilities

Features

  • Supports multiple audio formats, including MP3, WMA, and WAV.
  • Integrated analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for audio input and output.
  • Built-in headphone amplifier for direct connection to headphones.
  • Low power consumption, ideal for battery-powered applications.
  • Serial communication interface for easy integration with microcontrollers and other embedded systems.
  • Multiple GPIO (General Purpose Input/Output) pins for flexible system control.
  • I2S interface for digital audio transmission.
  • Sample rates from 8 kHz to 48 kHz are supported.
  • Firmware upgradeable for future enhancements.

Benefits

  • High-Quality Audio: Delivers clear and crisp audio playback and recording.
  • Wide Format Support: Compatible with a variety of audio formats, providing flexibility in application development.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simplifies system design with its serial communication interface and GPIO pins.
  • Compact Size: Enables its use in space-constrained applications.
  • Cost-Effective: Offers a competitive price point for integrated audio solutions.

Additional Details

The VY05244-1 operates on a supply voltage of 3.3V and typically consumes very little power in standby mode, making it suitable for applications where power conservation is critical. It utilizes a serial interface, usually SPI or I2C, for communication with a host microcontroller. The device also features integrated volume control and mute functions, which can be controlled via the serial interface. Its robust design ensures reliable performance in various environmental conditions. It is often used in educational toy applications as well as custom audio solutions. The datasheet provides extensive details regarding register settings and programming interfaces.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess