EN
  • EN
  • DE

758-879/000-3108

Part No 758-879/000-3108
Manufacturer WAGO Corporation
Catalog Memory Cards
Description MEMORY CARD SD MICRO PSLC-NAND 8 / Memory Card microSD™ 8GB pSLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr WAGO Corporation
Package Bag
Memory Type microSD™
Memory Size 8GB
Technology pSLC
Temperature Range - Operating -40°C ~ 90°C
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1339194-758-879/000-3108
Ultra Librarian 3D Model Ultra Librarian 758-879/000-3108 CAD Model

Description

The 758-879/000-3108 is an 8GB microSD™ memory card that has a technology of pSLC, manufactured by WAGO Corporation.

  • Technology: pSLC
  • Package: Bag
  • Standard Package: 1
  • Operating Temperature: -40°C ~ 90°C
  • ECCN: 3A991B1A

You May Also Be Interested in

Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
Viking Tech
MEM CARD MICROSD 1GB CLASS 6 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess