EN
  • EN
  • DE

0805B471K251

Part No 0805B471K251
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814717-0805B471K251
Ultra Librarian 3D Model Ultra Librarian 0805B471K251 CAD Model

Description

The 0805B471K251 is a ceramic capacitor manufactured by Walsin Technology Corporation. It's a surface mount multilayer ceramic capacitor (MLCC) designed for general purpose applications in electronic circuits. This capacitor is characterized by its small size, high capacitance, and reliable performance.

Applications:

  • Bypass Capacitors: Used to bypass high-frequency noise from power supplies.
  • Decoupling Capacitors: Provide local decoupling for integrated circuits, ensuring stable operation.
  • Filtering: Used in filter circuits to remove unwanted frequencies.
  • Timing Circuits: Suitable for timing applications, such as oscillators and timers.
  • General Purpose Applications: Used in a wide variety of electronic circuits.

Features:

  • Small Size: 0805 package (0.08 inch x 0.05 inch) allows for high-density mounting.
  • High Capacitance: Provides a capacitance value of 470pF.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Reliable Performance: Provides stable capacitance over a wide range of operating conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Space Saving: The small size allows for efficient use of PCB space.
  • Stable Performance: The capacitor provides reliable performance in various environmental conditions.
  • Cost Effective: SMT design makes it suitable for automated assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible design.
  • Easy to Integrate: Can be easily integrated into existing electronic designs.

Additional Details:

The 0805B471K251 capacitor has a capacitance of 470 pF (picofarads) with a tolerance of ±10%. The voltage rating is 250V. The dielectric material is X7R, known for its stable capacitance over temperature and voltage. The operating temperature ranges from -55°C to +125°C. The capacitor is constructed with multiple layers of ceramic material, ensuring its stability and reliability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess