EN
  • EN
  • DE

1206N683J500CT

Part No 1206N683J500CT
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Description General Purpose Caps 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 68 nF
Mounting SMD (SMT)
Case / Package 1206
Case / Package 3216
Lead Free Yes
Voltage Rating (DC) 50 V
Win Source Part Number 1034544-1206N683J500CT
Categories Ceramic Capacitors
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206N683J500CT CAD Model

Description

The 1206N683J500CT is a ceramic capacitor manufactured by Walsin Technology Corporation. Ceramic capacitors are widely used in electronic circuits for various functions, including decoupling, bypassing, filtering, and energy storage. The "1206" designation refers to the capacitor's physical dimensions in inches (0.12 inch length x 0.06 inch width), indicating a surface-mount device (SMD) suitable for automated assembly.

Applications:

  • Decoupling capacitors in digital circuits
  • Bypassing capacitors in analog circuits
  • Filtering capacitors in power supplies
  • Timing circuits
  • Energy storage in low-power applications

Features:

  • High capacitance value (68nF)
  • Small size (1206 SMD)
  • High voltage rating (50V)
  • Stable performance over temperature
  • RoHS compliant
  • Multilayer ceramic capacitor (MLCC) construction

Benefits:

  • Noise Reduction: Effectively filters out unwanted noise and voltage fluctuations in electronic circuits.
  • Stable Power Supply: Provides a stable and clean power supply to sensitive components.
  • Compact Design: Small size allows for high-density circuit designs.
  • Reliable Performance: Ceramic capacitors are known for their reliability and long lifespan.
  • Cost-Effective Solution: Provides a cost-effective solution for various capacitor applications.

Technical Specifications:

The key specifications for the 1206N683J500CT include the capacitance value (68 nF, indicated by "683" where 68 is multiplied by 10^3 pF), the voltage rating (50V), the tolerance (indicated by "J" which typically represents ±5%), the temperature coefficient, and the operating temperature range. The ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) are also important parameters to consider, especially at high frequencies. Refer to the Walsin Technology Corporation datasheet for detailed specifications.

In summary, the Walsin Technology Corporation 1206N683J500CT is a versatile ceramic capacitor suitable for a wide range of applications, providing stable performance, noise reduction, and a compact size.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess