The RFLPF1608060F18Q1C is a low pass filter manufactured by Walsin Technology Corporation. It is designed to attenuate high-frequency signals while allowing lower frequencies to pass through with minimal attenuation. These filters are used to remove unwanted noise and interference, improve signal quality, and prevent aliasing in various electronic circuits.
Applications
- RF signal filtering
- Wireless communication systems
- Mobile phones
- Bluetooth devices
- Wi-Fi modules
- GPS receivers
- Satellite communication
Features
- Small size (1608 package)
- Low insertion loss
- High attenuation
- Surface mount technology (SMT)
- Operating frequency range
- RoHS compliant
Benefits
- Improved signal quality
- Reduced noise and interference
- Enhanced system performance
- Compact design for space-constrained applications
- Easy to integrate into existing circuits
Additional Details
The RFLPF1608060F18Q1C's cutoff frequency determines the point at which signals are attenuated. Insertion loss is the signal attenuation in the passband. Return loss provides information about the signal reflected back from the filter. The filter is typically constructed using a combination of inductors and capacitors. Always consult the datasheet for detailed electrical characteristics, including insertion loss, return loss, and attenuation at specific frequencies. The 1608 package size refers to its physical dimensions (1.6mm x 0.8mm). Solder reflow profiles should be followed during the mounting process to ensure reliable connections.