The RFLPF16082G5WM0T29, manufactured by Walsin Technology Corporation, is a multilayer ceramic inductor. This component is designed for use in high-frequency circuits where inductance is required for filtering, impedance matching, or tuning purposes. Due to its small size and excellent high-frequency characteristics, it is suitable for a wide variety of applications, particularly in portable devices.
Applications
- Mobile phones
- Wireless LAN devices
- Bluetooth modules
- GPS receivers
- RF filters
Features
- Small size (1608 package)
- High self-resonant frequency
- High Q factor
- Excellent solderability
- RoHS compliant
Benefits
- Compact circuit design
- Improved signal integrity
- Reduced insertion loss
- Reliable performance
Additional Details
The RFLPF16082G5WM0T29 has a specific inductance value, tolerance, and rated current, all of which are detailed in the manufacturer's datasheet. The 1608 package refers to its physical dimensions (1.6mm x 0.8mm). It is crucial to consult the datasheet for precise electrical characteristics, including inductance, Q factor, self-resonant frequency, DC resistance, and rated current to ensure proper selection for the intended application. These inductors are designed for reflow soldering processes. Careful attention should be paid to the soldering profile to ensure proper connections and avoid damage to the component. Multilayer ceramic inductors offer stable performance over a wide temperature range and are essential components in modern RF and wireless circuits.