The RGBLN2012080A6T is a multilayer chip inductor manufactured by Walsin Technology Corporation. It's designed for high-frequency applications where small size and high performance are crucial. These inductors are constructed using advanced ceramic materials and manufacturing techniques to provide excellent electrical characteristics and reliable performance in demanding environments.
Applications
- RF circuits
- Wireless communication devices (Bluetooth, Wi-Fi)
- Mobile phones
- GPS devices
- Filters
- Oscillators
- Matching networks
Features
- Small size (2012 package size)
- High Q value
- Excellent SRF (Self-Resonant Frequency)
- Tight tolerance
- Multilayer construction
- RoHS compliant
Benefits
- Miniaturization of electronic devices
- Improved signal integrity
- Reduced power consumption
- Increased circuit efficiency
- Stable performance over temperature
- Reliable operation
Technical Specifications
The RGBLN2012080A6T chip inductor typically features an inductance value around 0.8nH, but can vary depending on the specific configuration. Tolerance on the inductance is generally tight, typically around 5%. The Self-Resonant Frequency (SRF) is designed to be high to prevent unwanted resonances in the operating frequency band. The operating temperature range usually spans from -55°C to +125°C. The '2012' package size denotes its dimensions of 2.0 mm x 1.2 mm. Detailed specifications are available in the manufacturer's datasheet, including the Q factor, DC resistance (DCR), and rated current. These inductors are often used in impedance matching circuits, filters, and RF choke applications.