EN
  • EN
  • DE

SR330K05DT14

Part No SR330K05DT14
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838681-SR330K05DT14
Ultra Librarian 3D Model Ultra Librarian SR330K05DT14 CAD Model

Description

The SR330K05DT14 is a ceramic disc capacitor manufactured by Walsin Technology Corporation. It is designed for general-purpose applications requiring stable capacitance and reliable performance. Ceramic disc capacitors are commonly used for bypassing, decoupling, and filtering in electronic circuits.

Applications

  • Bypassing: Providing a low-impedance path for high-frequency signals to ground, reducing noise and improving signal integrity.
  • Decoupling: Isolating different parts of a circuit to prevent noise from one section affecting another.
  • Filtering: Smoothing voltage and current signals by attenuating unwanted frequencies.
  • Timing circuits: Used in conjunction with resistors to create time delays or oscillations.
  • General electronic circuits: Providing capacitance in a wide range of electronic devices.

Features

  • High capacitance stability: Maintains consistent capacitance over temperature and voltage variations.
  • Small size: Compact design allows for integration into space-constrained applications.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves performance at high frequencies.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • High reliability: Manufactured with high-quality materials to ensure long-term performance.

Benefits

  • Improved signal integrity: Reduces noise and interference in electronic circuits.
  • Stable performance: Consistent capacitance ensures reliable operation over a wide range of conditions.
  • Compact design: Allows for integration into space-constrained applications.
  • Long lifespan: High-quality materials and construction contribute to a long operational life.
  • Cost-effective solution: Provides a reliable and affordable solution for capacitance requirements.

Additional Details

The SR330K05DT14 is a ceramic disc capacitor with a capacitance of 33pF (picofarads) and a voltage rating of 50V. The 'K' designation indicates a capacitance tolerance of ±10%. These capacitors are known for their stable electrical characteristics and are commonly used in a variety of electronic applications. The SR series from Walsin provides reliable performance and is suitable for both industrial and consumer electronics.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess